The 827AVG016MGBJ is a radial aluminum polymer capacitor rated for 16 VDC, with a capacitance of 820 µF, a maximum ESR of 0.24261 Ω at 120 Hz and +20°C, and a ripple current rating of 5600 mA at 105°C. It measures 10 mm in diameter and 12 mm in height, and operates reliably from -55°C to +125°C. The capacitor meets a load life requirement of 2000 hours at 125°C with rated voltage applied, maintaining ≤30% capacitance change and ≤300% dissipation factor increase. Leakage current is specified as 12 µA at +20°C.
820µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 820µF 16V
CAP ALUM POLY 820UF 20% 16V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 827AVG016MGBJ | 827AVG016MGBJ-ND | 827AVG016MGBJ | 2002-827AVG016MGBJ | 827AVG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |