Aluminum Polymer Capacitors, High Temperature 820µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
820µF 16V Aluminum - Polymer Capacitors Radial, Can 1500 Hrs @ 125°C
CAP ALUM POLY 820UF 20% 16V T/H
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-827ALG016MFBJ | 827ALG016MFBJ | 827ALG016MFBJ-ND | 827ALG016MFBJ |
| Product Name | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |
| WVDC | 16 volts | 16 volts | 16 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |