The 826GXX016MFT is an aluminum polymer capacitor for use in DC-DC converters, voltage regulators, and decoupling applications, rated for 16 V DC with a capacitance of 86 µF and a tolerance of +20%. It has a maximum ESR of 30 mΩ at 100 kHz, and a ripple current rating of 262.4 mA at 105°C. The component is housed in an 8 mm diameter by 6.7 mm length cylindrical package, operates from -55°C to +105°C, and is ROHS compliant. It meets load life requirements of 5,000 hours at 105°C with rated voltage applied, and maintains stability under damp heat and soldering conditions.
Datasheet Summary Powered by GS/AI
The 826GXX016MFT is an aluminum polymer capacitor for use in DC-DC converters, voltage regulators, and decoupling applications, rated for 16 V DC with a capacitance of 86 µF and a tolerance of +20%. It has a maximum ESR of 30 mΩ at 100 kHz, and a ripple current rating of 262.4 mA at 105°C. The component is housed in an 8 mm diameter by 6.7 mm length cylindrical package, operates from -55°C to +105°C, and is ROHS compliant. It meets load life requirements of 5,000 hours at 105°C with rated voltage applied, and maintains stability under damp heat and soldering conditions.