The 826ALG063MGBJ is an aluminum polymer capacitor rated for 63 V DC with a capacitance of 82 µF, designed for high ripple current applications in industrial, medical, and automotive power supplies. It features an ultra-low ESR of 2.4261 Ω at 120 Hz and 25 mΩ at 100 kHz, and supports a maximum RMS ripple current of 1033 mA at 100 kHz and 105°C. The capacitor has a case size of 10 mm diameter by 12 mm length and operates within a temperature range of -55°C to +125°C. It meets a load life requirement of 2000 hours at 125°C with rated voltage and ripple current applied, with maximum capacitance change, dissipation factor, and leakage current limits specified. The part is radial mounted with dimensions D x L of 10x12 mm.
Aluminum Polymer Capacitors, High Temperature 82µF 63V
82µF 63V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 82UF 20% 63V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 826ALG063MGBJ | 2002-826ALG063MGBJ | 826ALG063MGBJ-ND | 826ALG063MGBJ | 826ALG063MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |