The 826ALG050MFBJ is an aluminum polymer capacitor designed for high ripple current applications in industrial power supplies, medical equipment, and automotive systems. It is rated for a voltage of 50 VDC with a capacitance of 82 µF, features an ESR of 2.4261 Ω at 120 Hz and 20°C, and a maximum ripple current of 820 mA at 100 kHz and 105°C. The capacitor is housed in a radial package with dimensions of 8 mm diameter by 12 mm height. It operates within a temperature range of -55°C to +125°C and meets a failure rate of 0.5% per 1000 hours at 125°C with 60% confidence level. The part is designed for high stability under temperature and frequency variations, with low ESR and high ripple current capability.
82µF 50V Aluminum - Polymer Capacitors Radial, Can 27mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 82µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 82UF 20% 50V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 826ALG050MFBJ | 826ALG050MFBJ-ND | 2002-826ALG050MFBJ | 826ALG050MFBJ | 826ALG050MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |