The 825PPS700K is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 700 V, with a surge voltage of 1100 V and an AC voltage rating of 420 V at 50/60 Hz. Capacitance is 8.2 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor features a dissipation factor of ≤0.05% at 1 kHz and 25°C, insulation resistance of 30,000 MΩ·µF at 25°C, and self-inductance under 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Life expectancy is 100,000 hours at 70°C and rated DC voltage. Dimensions are 40.5 mm in diameter and 55 mm in length. The dielectric is metallized polypropylene with flame-retardant polyester tape wrap and epoxy end fill. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 8.2UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 825PPS700K | 825PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 8.2 microF | 8.2 microF |