Cornell DubilierFilm Paper Film Capacitors824RSB302K4R
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 4.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 4.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824RSB302K4R is a radial lead film capacitor in the PSB/RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 820 nF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 1150 V/µs and an ESR of 4.6 mΩ at 100 kHz and +25°C. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The insulation resistance is at least 30 GΩ×µF at 25°C, and the capacitance drift factor is less than 0.5% after two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 824RSB302K4R is a radial lead film capacitor in the PSB/RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 820 nF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 1150 V/µs and an ESR of 4.6 mΩ at 100 kHz and +25°C. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The insulation resistance is at least 30 GΩ×µF at 25°C, and the capacitance drift factor is less than 0.5% after two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.