Cornell Dubilier Film Paper Film Capacitors 824RSB252K2R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 5.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 5.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824RSB252K2R is a radial lead film capacitor in the PSB/RSB series for high pulse and RMS current applications. It is rated for 2500 VDC, operates from -40°C to +85°C, and has a capacitance of 820 nF with ±10% tolerance. The maximum dV/dt is 930 V/µs, with an ESR of 5.3 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm, with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Dielectric strength is 160% of rated DC or 150% of rated AC, applied for 60 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 824RSB252K2R is a radial lead film capacitor in the PSB/RSB series for high pulse and RMS current applications. It is rated for 2500 VDC, operates from -40°C to +85°C, and has a capacitance of 820 nF with ±10% tolerance. The maximum dV/dt is 930 V/µs, with an ESR of 5.3 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm, with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Dielectric strength is 160% of rated DC or 150% of rated AC, applied for 60 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824RSB252K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824RSB252K2R
Film Paper Film Capacitors 824RSB252K2R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 5.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 5.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 824RSB252K2R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers