The 824RMB302K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 3000 VDC and 0.82 µF capacitance. It operates within a temperature range of -40°C to +85°C and features a flame-retardant plastic box with epoxy resin coating (UL94V-0). Lead-free tinned copper leads are provided. Self-inductance is less than 1 nH per mm of lead spacing. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Dimensions are 57.5 mm × 50 mm × 35 mm. Insulation resistance is at least 30,000 MΩ×µF at 25°C and 100 VDC applied. Life expectancy is 30,000 hours at VAC. The capacitor is designed for high pulse and rms current applications in inverters, converters, UPS, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |