Cornell Dubilier Film Paper Film Capacitors 824PSB202K6R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824PSB202K6R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2000 V, a capacitance of 0.82 µF, and a maximum dV/dt of 580 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current of 24 A at 100 kHz and +70°C. The device measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It features six radial leads and is rated for operation from -40°C to +100°C. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 824PSB202K6R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2000 V, a capacitance of 0.82 µF, and a maximum dV/dt of 580 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current of 24 A at 100 kHz and +70°C. The device measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It features six radial leads and is rated for operation from -40°C to +100°C. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824PSB202K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824PSB202K6R
Film Paper Film Capacitors 824PSB202K6R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 580
  • ESR: 3.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 824PSB202K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
824PSB202K6R
Capacitors - Film Capacitors 824PSB202K6R
CAP FILM 0.82UF 10% 2KVDC RADIAL

CAP FILM 0.82UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 824PSB202K6R 824PSB202K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details