Cornell Dubilier Film Paper Film Capacitors 824PSB202K2R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824PSB202K2R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a 2000 V DC rating, 0.82 µF capacitance, and operates from -40°C to +100°C. It delivers a 930 V/µs dv/dt rating and a 3.9 mΩ ESR at 100 kHz and +25°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with internal series connections and flame-retardant epoxy resin coating (UL94V-0). Insulation resistance is 30 GΩ·µF at 100 VDC. Self inductance is under 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. Failure quota is 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 824PSB202K2R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a 2000 V DC rating, 0.82 µF capacitance, and operates from -40°C to +100°C. It delivers a 930 V/µs dv/dt rating and a 3.9 mΩ ESR at 100 kHz and +25°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with internal series connections and flame-retardant epoxy resin coating (UL94V-0). Insulation resistance is 30 GΩ·µF at 100 VDC. Self inductance is under 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. Failure quota is 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824PSB202K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824PSB202K2R
Film Paper Film Capacitors 824PSB202K2R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 824PSB202K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
824PSB202K2R
Capacitors - Film Capacitors 824PSB202K2R
CAP FILM 0.82UF 10% 2KVDC RADIAL

CAP FILM 0.82UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 824PSB202K2R 824PSB202K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details