Cornell Dubilier Film Paper Film Capacitors 823MKP275KE

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 823MKP275KE is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a safety certification to ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14. It has a capacitance of 0.082 µF, a dv/dt rating of 400 V/µs, and is housed in a flame-retardant solvent-resistant plastic case with lead-free tinned leads. The capacitor measures 18 mm × 10 mm × 5 mm with a lead spacing of 15 mm. It operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz and 20°C, and meets impulse voltage requirements of 2.5 kVDC. Its insulation resistance exceeds 5000 MΩ at 500 VDC and 5000 MΩ·µF at 100 VDC for capacitances above 0.33 µF. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 823MKP275KE is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a safety certification to ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14. It has a capacitance of 0.082 µF, a dv/dt rating of 400 V/µs, and is housed in a flame-retardant solvent-resistant plastic case with lead-free tinned leads. The capacitor measures 18 mm × 10 mm × 5 mm with a lead spacing of 15 mm. It operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz and 20°C, and meets impulse voltage requirements of 2.5 kVDC. Its insulation resistance exceeds 5000 MΩ at 500 VDC and 5000 MΩ·µF at 100 VDC for capacitances above 0.33 µF. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 823MKP275KE - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
823MKP275KE
Film Paper Film Capacitors 823MKP275KE
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors 2002-823MKP275KE
Boxed Metallized Polypropylene Film Capacitors 0.082µF

Boxed Metallized Polypropylene Film Capacitors 0.082µF

Supplier's Site Datasheet
Film Capacitors - 823MKP275KE-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
823MKP275KE-ND
Film Capacitors 823MKP275KE-ND
0.082µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.082µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 823MKP275KE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
823MKP275KE
Capacitors - Film Capacitors 823MKP275KE
CAP FILM 0.082UF 10% 310VAC RAD

CAP FILM 0.082UF 10% 310VAC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 823MKP275KE 2002-823MKP275KE 823MKP275KE-ND 823MKP275KE
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers