Knowles Microphones 8200-153864

Description
Microphones MICROPHONE
Description
Microphones MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphones - 8200-153864 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
8200-153864
Microphones 8200-153864
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now
Futian, China
Audio Products - Microphones
8200-153864
Audio Products - Microphones 8200-153864
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 8200-153864 8200-153864
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details