The 806LC7500K5TM8 is a high-voltage, high-current film capacitor for induction heating and tank circuits, rated at 700 kVAR with a capacitance of 80 µF and a maximum RMS current of 1400 A at 100 kHz. It has a maximum ESR of 0.08 mΩ at 25°C, a self-inductance under 5 nH, and uses a self-healing polypropylene dielectric. The capacitor is rated for a maximum core temperature of +85°C and a surface temperature of +45°C, beyond which the kVAR rating must be de-rated by 2.25% per °C. It meets UL94V0 flame retardant standards and is housed in a rectangular case measuring 72 mm by 130 mm by 130 mm with a 5TM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806LC7500K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |