The 806FSR360XHJF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated for 360 VDC with a capacitance of 80 µF and a maximum ESR of 1.105 Ω at 120 Hz and 20°C. It measures 12 mm in diameter and 28 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It is rated for 5000 flashes at rated voltage using a xenon flash tube with a discharge resistance of 0.7-1.0 Ω, with a leakage current of 1.2 mA max at 25°C after 5 minutes, and maintains performance under long-term shelf life and repeated charge/discharge cycles.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSR360XHJF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |