The 806FSR360XGAC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC operating voltage with a capacitance of 80 µF. It has a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and physical dimensions of 10 mm diameter by 34 mm length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at the same conditions. Leakage current is specified at 5 minutes after applying rated voltage. The part undergoes qualification testing for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance, with limits on capacitance change, dissipation factor, and leakage current post-stress. Shelf life is qualified for 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSR360XGAC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |