The 806FSR330XZ2AS is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 80 µF, and a maximum ESR of 1.105 Ω at 120 Hz and 20°C. It has dimensions of 9.2 mm in diameter and 37 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. It exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. The part is rated for 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, and maintains performance after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSR330XZ2AS |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |