The 806FSR330XHJJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, capacitance of 80 µF, and ESR of 1.105 Ω at 120 Hz and 20°C. It measures 12 mm in diameter and 22 mm in length. The capacitor complies with JIS 2365, operates within -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets photoflash durability requirements including 5000 flashes at rated voltage. Leakage current at 25°C after 5 minutes is 1*C, where C is capacitance in µF.
Datasheet Summary Powered by GS/AI
The 806FSR330XHJJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, capacitance of 80 µF, and ESR of 1.105 Ω at 120 Hz and 20°C. It measures 12 mm in diameter and 22 mm in length. The capacitor complies with JIS 2365, operates within -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets photoflash durability requirements including 5000 flashes at rated voltage. Leakage current at 25°C after 5 minutes is 1*C, where C is capacitance in µF.