The 806FSR330XBJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 80 µF, a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 25 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor ≤ 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The capacitor supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance, with capacitance change under 10% and leakage current under 150% of maximum specified limits after endurance testing. Shelf life performance is maintained for 500 hours at 55°C with no applied voltage.
Photoflash Aluminum Electrolytic Capacitors
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 806FSR330XBJD | 2002-806FSR330XBJD | 1572-806FSR330XBJD-ND | 806FSR330XBJD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 80 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |