Cornell Dubilier Aluminum Electrolytic 806FSR300XZ2AC

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 806FSR300XZ2AC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 80 µF, a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and dimensions of 9.2 mm in diameter and 34 mm in length. It complies with JIS 2365, operates within -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06, and meets surge voltage of 320 VDC. It is qualified for 5000 flash cycles at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 806FSR300XZ2AC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 80 µF, a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and dimensions of 9.2 mm in diameter and 34 mm in length. It complies with JIS 2365, operates within -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06, and meets surge voltage of 320 VDC. It is qualified for 5000 flash cycles at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 806FSR300XZ2AC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
806FSR300XZ2AC
Aluminum Electrolytic 806FSR300XZ2AC
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 806FSR300XZ2AC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers