The 806FSR300XBJJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 WVDC and 320 SVDC, with a capacitance of 80 µF and a maximum ESR of 1.105 Ω at 120 Hz and 20°C. It has dimensions of 11 mm in diameter and 22 mm in length, operates within a temperature range of -20°C to +55°C, and meets JIS 2365 compliance. The dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes under rated voltage. It supports 5000 flash cycles with defined limits on capacitance change, dissipation factor, and leakage current. Shelf life testing confirms stability after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSR300XBJJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |