Cornell DubilierFilm Paper Film Capacitors805RSB850K4R
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 805RSB850K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits and switching power supplies. It has a DC voltage rating of 850V, a capacitance of 8 µF, and a maximum RMS ripple current of 27 A at 100 kHz and 70°C. The ESR is 2.4 mΩ at 100 kHz and 25°C. The physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and lead diameter of 1.2 mm. It features four radial leads and operates within a temperature range of -40°C to +85°C. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 805RSB850K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits and switching power supplies. It has a DC voltage rating of 850V, a capacitance of 8 µF, and a maximum RMS ripple current of 27 A at 100 kHz and 70°C. The ESR is 2.4 mΩ at 100 kHz and 25°C. The physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and lead diameter of 1.2 mm. It features four radial leads and operates within a temperature range of -40°C to +85°C. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0).