Cornell DubilierFilm Paper Film Capacitors805PSB700K6R
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 1.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 1.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 805PSB700K6R is a radial lead film capacitor with a rated voltage of 700 VDC, capacitance of 8 μF, and a maximum dv/dt of 360 V/μs. It features a typical ESR of 1.6 mΩ at 100 kHz and +25°C, and an RMS ripple current capability of 38 A at +70°C. The component measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter, and uses six radial leads. Its dielectric is polypropylene, with a flame-retardant epoxy resin coating (UL94V-0), and it operates over a temperature range of -40°C to +100°C under derating conditions. The capacitor meets a life expectancy of 100,000 hours at WVDC and has a capacitance tolerance of ±10% at 1 kHz and 25°C.
Datasheet Summary Powered by GS/AI
The 805PSB700K6R is a radial lead film capacitor with a rated voltage of 700 VDC, capacitance of 8 μF, and a maximum dv/dt of 360 V/μs. It features a typical ESR of 1.6 mΩ at 100 kHz and +25°C, and an RMS ripple current capability of 38 A at +70°C. The component measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter, and uses six radial leads. Its dielectric is polypropylene, with a flame-retardant epoxy resin coating (UL94V-0), and it operates over a temperature range of -40°C to +100°C under derating conditions. The capacitor meets a life expectancy of 100,000 hours at WVDC and has a capacitance tolerance of ±10% at 1 kHz and 25°C.