Cornell DubilierFilm Paper Film Capacitors805PSB700K4R
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 805PSB700K4R is a radial lead, high current, low ESR film capacitor for power semiconductor circuit protection, rated for 700 VDC with a capacitance of 8 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 1.7 mΩ at 100 kHz and +25°C, and an RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, configured with four leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), rated for an operating temperature range of -40°C to +100°C, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 805PSB700K4R is a radial lead, high current, low ESR film capacitor for power semiconductor circuit protection, rated for 700 VDC with a capacitance of 8 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 1.7 mΩ at 100 kHz and +25°C, and an RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, configured with four leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), rated for an operating temperature range of -40°C to +100°C, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.