The 7P801V360A452 is an aluminum electrolytic photoflash capacitor designed for high-energy, long-life applications, capable of over 100,000 full discharges. It operates at a rated voltage of 360 Vdc with a capacitance of 800 µF, has a maximum ESR of 0.249 Ω at 25 °C and 120 Hz, and features solder-lug terminals. The capacitor measures 35 mm in diameter and 45 mm in length, with an operating temperature range of -20 °C to +55 °C and an energy density exceeding 1 J/cc. The case is insulated with PET sleeving, as of December 2019 and later.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P801V360A452 | 7P801V360A452 | 2002-7P801V360A452 | 7P801V360A452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |