The 7P701V360A042 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc, with a capacitance of 700 µF, designed for over 100,000 flash cycles. It features solder-lug terminals, a diameter of 35 mm, and a length of 40 mm. The capacitor operates within a temperature range of -20 °C to +55 °C, has a maximum ESR of 0.284 Ω at 25 °C and 120 Hz, and meets a discharge life requirement of 100,000 minimum cycles at 30-second intervals.
55 °C Photoflash, High-Energy, Long Life, Aluminum
CAP ALUM 360V POLAR
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P701V360A042 | 2002-7P701V360A042 | 338-7P701V360A042-ND | 7P701V360A042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 700 microF | 700 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |