The 7P501V330J052 is an aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 500 µF, designed for high-energy, long-life applications requiring over 100,000 discharges. It features snap-in terminals, a diameter of 25 mm, and a length of 50 mm. Operating temperature ranges from -20 °C to +55 °C. Maximum ESR at +25 °C and 120 Hz is 0.398 Ω. The capacitor meets a dissipation factor of 15% max and leakage current of 1 × C in µA maximum at 5 minutes. Its energy density exceeds 1 joule per cubic centimeter.
55 °C Photoflash, High-Energy, Long Life, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P501V330J052 | 2002-7P501V330J052 | 7P501V330J052 | 7P501V330J052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |