The 7P451V360K032 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc, with a capacitance of 450 µF and a maximum ESR of 0.442 Ω at 25 °C and 120 Hz. It features a diameter of 30 mm and a length of 35 mm, with solder-lug terminals. The capacitor supports over 100,000 full discharges and operates within a temperature range of -20 °C to +55 °C. Capacitance tolerance is -10% to +20%, and dissipation factor is 15% maximum at 25 °C and 120 Hz. It uses PET sleeving for date codes after December 2019 and meets vibration requirements of 10 to 55 Hz with 0.06 inch amplitude and 10 g max. The part is designed for long-life photoflash applications with an energy density exceeding 1 joule per cubic centimeter.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P451V360K032 | 2002-7P451V360K032 | 7P451V360K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 450 microF | 450 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |