Cornell Dubilier Aluminum Electrolytic 7P401V360K032

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7P401V360K032 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 400 µF, tolerant to ±10% +20%. It features solder-lug terminals, a diameter of 30 mm, and a length of 35 mm. Designed for demanding photoflash applications, it supports a minimum of 100,000 full discharges at 30-second intervals and achieves an energy density exceeding 1 J/cm³. It operates within a temperature range of -20 °C to +55 °C, has a maximum ESR of 0.497 Ω at 25 °C and 120 Hz, and uses PET sleeving for date codes after December 2019.

Datasheet Summary
Powered by GS/AI

The 7P401V360K032 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 400 µF, tolerant to ±10% +20%. It features solder-lug terminals, a diameter of 30 mm, and a length of 35 mm. Designed for demanding photoflash applications, it supports a minimum of 100,000 full discharges at 30-second intervals and achieves an energy density exceeding 1 J/cm³. It operates within a temperature range of -20 °C to +55 °C, has a maximum ESR of 0.497 Ω at 25 °C and 120 Hz, and uses PET sleeving for date codes after December 2019.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 7P401V360K032 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
7P401V360K032
Aluminum Electrolytic 7P401V360K032
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 7P401V360K032 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
7P401V360K032
Aluminum Electrolytic Capacitor 7P401V360K032
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-7P401V360K032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-7P401V360K032
Aluminum Electrolytic Capacitors 2002-7P401V360K032
55 °C Photoflash, High-Energy, Long Life, Aluminum

55 °C Photoflash, High-Energy, Long Life, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 7P401V360K032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
7P401V360K032
Capacitors - Aluminum Electrolytic Capacitors 7P401V360K032
PHOTOFLASH

PHOTOFLASH

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7P401V360K032 7P401V360K032 2002-7P401V360K032 7P401V360K032
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F) 55 C (131 F) -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 400 microF 400 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details