The 7P301V330K012 is a 330 Vdc aluminum electrolytic photoflash capacitor rated for 100,000 flash cycles with an energy density exceeding 1 J/cc. It has a capacitance of 300 µF with a tolerance of −10% to +20%, a maximum ESR of 0.663 Ω at 25 °C and 120 Hz, and is packaged in a snap-in terminal configuration measuring 30 mm in diameter and 25 mm in length. The operating temperature range is −20 °C to +55 °C.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P301V330K012 | 2002-7P301V330K012 | 7P301V330K012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |