The 7P301V330J032 is a 330 Vdc, 300 µF aluminum electrolytic photoflash capacitor with snap-in terminals, rated for over 100,000 discharge cycles and an energy density exceeding 1 joule per cc. It measures 25 mm in diameter and 35 mm in length, operates from -20 °C to +55 °C, and has a maximum ESR of 0.663 Ω at 25 °C and 120 Hz. The capacitor uses PVC sleeving and is designed for high-energy, long-life applications.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P301V330J032 | 2002-7P301V330J032 | 7P301V330J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |