The 7P202V360N082 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 2000 µF, offering a minimum of 100,000 discharge cycles. It features solder-lug terminals, measures 40 mm in diameter and 80 mm in length, and operates within a temperature range of -20 °C to +55 °C. The capacitor has a maximum ESR of 0.099 Ω at +25 °C and 120 Hz, and achieves an energy density exceeding 1 J/cc. The case is insulated with PET sleeving for date codes after December 2019.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P202V360N082 | 2002-7P202V360N082 | 7P202V360N082 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |