The 7P152V330A062 is a 1500 µF, 330 Vdc aluminum electrolytic photoflash capacitor with snap-in terminals, designed for high-energy applications requiring over 100,000 discharges. It measures 35 mm in diameter and 63 mm in length, with a maximum ESR of 0.133 Ω at 25 °C and 120 Hz. Operating temperature ranges from -20 °C to +55 °C, and capacitance tolerance is -10% to +20%. The case is insulated with PVC or PET (PET for date codes after December 2019).
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P152V330A062 | 2002-7P152V330A062 | 7P152V330A062 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |