The 7P122V330A052 is a 1200 µF, 330 Vdc aluminum electrolytic photoflash capacitor with snap-in terminals, designed for high-energy, long-life applications requiring over 100,000 discharges. It has a diameter of 35 mm and a length of 50 mm, with an ESR of 0.166 Ω at 25 °C and 120 Hz, and operates within a temperature range of -20 °C to +55 °C. The capacitor meets a capacitance tolerance of -10% to +20%, and uses PVC or PET sleeving.
Datasheet Summary Powered by GS/AI
The 7P122V330A052 is a 1200 µF, 330 Vdc aluminum electrolytic photoflash capacitor with snap-in terminals, designed for high-energy, long-life applications requiring over 100,000 discharges. It has a diameter of 35 mm and a length of 50 mm, with an ESR of 0.166 Ω at 25 °C and 120 Hz, and operates within a temperature range of -20 °C to +55 °C. The capacitor meets a capacitance tolerance of -10% to +20%, and uses PVC or PET sleeving.