The 7P102V330A052 is a high-energy, long-life aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 Vdc, capacitance of 1000 µF, and tolerance of -10% to +20%. It features snap-in terminals, measures 35 mm in diameter and 50 mm in length, and supports a minimum of 100,000 flash discharges. Operating temperature range is -20 °C to +55 °C, with a maximum ESR of 0.199 Ω at +25 °C and 120 Hz. The capacitor employs PVC or PET sleeving and is rated for use in demanding flash environments with energy density exceeding 1 J/cc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P102V330A052 | 7P102V330A052 | 2002-7P102V330A052 | 7P102V330A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |