The 761M series comprises axial-lead metallized polypropylene film capacitors for power applications, featuring non-inductive winding and flame-retardant epoxy potting meeting UL 94V-0. They operate at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% at +105°C. Rated DC voltages range from 160 VDC to 630 VDC, and AC ratings from 100 VAC to 250 VAC. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. Tinned copper-clad steel leads are offered in diameters from 0.5 mm to 1.0 mm. Insulation resistance is a minimum of 40,000 MΩ for capacitances ≤ 0.5 µF at +25°C, and 200,000 MΩ-µF for higher values. Units withstand 200% of rated DC voltage for 2 minutes. The series uses metallized polypropylene film with self-healing properties, not paper film.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M90491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |