The Type 761M series consists of axial-lead metallized polypropylene film capacitors with a non-inductive winding design, rated for operation from -55°C to +85°C at full voltage, and up to +105°C with voltage derated linearly to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with tolerances of ±5% and ±10%, and ±3% available. Voltage ratings are 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 and UL510 specifications. Lead wires are tin-plated copper-clad steel with diameters of 0.5 mm, 0.6 mm, 0.8 mm, or 1.0 mm (AWG 24 to 18). The capacitors exhibit self-healing properties under dielectric stress.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M82491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |