The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operating temperatures from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and options as tight as ±3%. Voltage ratings include 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units are encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Tin-plated copper-clad steel leads are available in diameters from 0.5 mm to 1.0 mm. The capacitors exhibit self-healing properties due to metallized film construction and withstand a dielectric withstanding voltage of 200% of rated voltage for up to 2 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M50451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |