The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a pressed/oval profile, offering capacitance values from 0.012 to 65.0 µF and DC voltage ratings from 160 to 630 VDC. Units are rated for operation from -55°C to +85°C at full voltage, with voltage derating to 50% of rated value at +105°C. The capacitors feature tin-plated copper-clad steel leads in diameters of 0.5 to 1.0 mm and are encased in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. They exhibit self-healing properties due to the metallized film construction and meet UL510 standards for encapsulation. Capacitance tolerance is ±5% or ±10% standard, with ±3% available. The dielectric withstand voltage is 200% of rated DC voltage for 2 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M36551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |