The Type 761M series comprises axial-lead metallized polypropylene film capacitors with non-inductive winding, rated for DC voltages from 160 to 630 VDC and AC voltages up to 250 VAC. Operating temperature is -55°C to +85°C at full voltage, with linear derating to 50% at +105°C. Capacitance ranges from 0.012 to 65.0 µF with ±5% and ±10% standard tolerances; ±3% is available. Units feature tinned copper-clad steel leads (0.5 to 1.0 mm diameter) and are encapsulated in flame-retardant epoxy meeting UL 94V-0. Insulation resistance is at least 40,000 MΩ-µF at +25°C for capacitances above 0.5 µF. The part 761M33591C denotes a compact design (C), ±3% tolerance, 3.3 µF capacitance, and 100 VDC rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M33591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |