The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC. Units operate from -55°C to +85°C at full rated voltage, with voltage derated linearly to 50% at +105°C. Capacitance ranges from 0.012 to 65.0 µF with tolerances of ±3%, ±5%, or ±10%. The capacitors are encapsulated in flame-retardant polyester tape and epoxy meeting UL 94V-0 standards. Lead wires are tinned copper-clad steel in diameters ranging from 0.5 mm (24 AWG) to 1.0 mm (18 AWG). The dielectric exhibits self-healing properties. Dimensions and physical details vary by specific part number.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M30451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |