The 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC, operating from -55°C to +85°C with linear voltage derating to 50% at +105°C. Capacitance ranges from 0.012 to 65.0 µF with tolerances of ±3%, ±5%, or ±10%. Units are encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel in diameters from 0.5 mm (#24 AWG) to 1.0 mm (#18 AWG). The capacitors feature self-healing properties and meet UL510 insulation standards. The part 761M25491C corresponds to a 0.25 µF ±10% capacitor with a 160 VDC rating, compact case design, as indicated by the part numbering scheme and confirming series-wide features. The case is axial, pressed/oval profile with tinned leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M25491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |