The Type 761M series consists of axial lead metallized polypropylene film capacitors with a capacitance range of 0.012 to 65.0 µF and DC voltage ratings from 160 to 630 VDC. Units are non-inductively wound with a metallized polypropylene dielectric and feature self-healing properties. They operate over a temperature range of -55°C to +85°C at full voltage, with derating to 50% of rated voltage permissible up to +105°C. The capacitors are encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead terminals are tinned copper-clad steel, available in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). Capacitance tolerances are ±3%, ±5%, or ±10%. The part number 761M22591C corresponds to a capacitance of 2.2 µF (225 = 2.2 × 10⁵ pF), ±10% tolerance (9), 250 VDC rating (1), and compact form factor (C), placing it within the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M22591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |