The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, featuring a non-inductive winding and flame-retardant polyester wrap with flame-retardant epoxy potting that meets UL 94V-0 specifications. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 100 VAC to 630 VDC. Units operate from -55°C to +85°C at full rated voltage, with voltage derating to 50% required above +85°C up to +105°C. Terminal leads are tinned copper-clad steel in diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18). The part number 761M18591C corresponds to a compact variant with a 18 µF capacitance, ±10% tolerance, and 100 VDC rating, indicating the series configuration without explicit physical dimensions provided.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M18591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |