The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. Units are non-inductively wound with a single-section design and feature flame-retardant polyester tape encapsulation and flame-retardant epoxy potting meeting UL 94V-0 specifications. The series operates from -55°C to +85°C at full rated voltage, with voltage derated linearly to 50% at +105°C. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 160 VDC to 630 VDC. Lead terminals are tinned copper-clad steel in sizes from #24 AWG to #18 AWG. The capacitors meet UL 510 specifications and exhibit self-healing properties due to their metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M18491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |