The 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC. They operate from -55°C to +85°C at full rated voltage, with voltage derating to 50% of rated value at +105°C. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Leads are tinned copper-clad steel in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). The part number 761M15551C corresponds to a compact design variant with 1.5 µF capacitance, ±5% tolerance, and 100 VDC rating, as indicated by the ordering code structure and standard marking format.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M15551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |