The Type 761M series comprises axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC. Operating temperature ranges from -55°C to +85°C at full voltage, with derating to 50% of rated voltage at +105°C. Capacitance values span 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. The components are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Lead terminations are tinned copper-clad steel in diameters from 0.5 mm to 1.0 mm. The capacitors exhibit self-healing properties and meet UL510 specifications for encapsulation. All units undergo rigorous testing including humidity, DC voltage life, and AC voltage life at +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M12551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |