The 761M10591C is an axial-lead metallized polypropylene film capacitor with a capacitance of 1.0 µF, a DC voltage rating of 100 V, and a tolerance of ±10%. It features a compact design, tin-plated copper-clad steel leads, and is encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 standards. The capacitor operates reliably from −55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +105°C. It complies with UL510 specifications for encapsulation and withstands a dielectric test of 200% of rated voltage for 2 minutes. The non-inductive winding uses a self-healing metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M10591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |