The 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications with non-inductive winding. Units operate at full rated voltage from -55°C to +85°C and up to +105°C with linear voltage derating to 50% of the +85°C rating. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. Rated DC voltage ranges from 160 VDC to 630 VDC, with AC voltage ratings of 100 VAC to 250 VAC. Units are encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Lead wires are tinned copper-clad steel, with diameters from 0.5 mm to 1.0 mm (24 AWG to 18 AWG). The capacitor element exhibits self-healing properties due to the metallized film construction. The part number 761M10591 corresponds to a 1.0 µF capacitor with ±10% tolerance and 100 VDC rating within this series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M10591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |