The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and an operating temperature range of -55°C to +85°C, with voltage derating to 50% of rated voltage up to +105°C. Capacitance tolerances of ±1% to ±10% are available. Units are non-inductively wound using a single-section design with metallized polypropylene film, featuring self-healing properties. The case is wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm. The 760M82451C part number falls within this series, indicating a 0.82 µF capacitance with ±1% tolerance, 160 VDC rating, and compact form factor, all consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M82451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |